Schneider Electric C10H3TM040, String circuit breaker, Type A, IP40, 690 V
Schneider Electric C10H3TM040. Input current: 40 A, Input voltage: 690 V, Input frequency: 50 - 60 Hz. Circuit breaker type: String circuit breaker, Type: Type A, Modules quantity (max): 5 module(s). Width: 105 mm, Depth: 161 mm, Height: 86 mm. Quantity per pack: 1 pc(s)