Schneider Electric iEM3115, IP20, 50/60 Hz, 90 mm, 69 mm, 95 mm, 90 mm
Schneider Electric iEM3115. International Protection (IP) code: IP20. Input frequency: 50/60 Hz. Width: 90 mm, Depth: 69 mm, Height: 95 mm. Package width: 90 mm, Package depth: 69 mm, Package height: 95 mm