Schneider Electric A9K24332

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26634
Info modified on:
10 Aug 2024, 07:26:20
Short summary description Schneider Electric A9K24332:

Schneider Electric A9K24332, Type C, IP20

Long summary description Schneider Electric A9K24332:

Schneider Electric A9K24332. Rated current: 32 A. Type: Type C, Modules quantity (max): 6 module(s), International Protection (IP) code: IP20. Width: 54 mm, Depth: 78.5 mm, Height: 85 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.