Schneider Electric IC60a

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14752
Info modified on:
10 Aug 2024, 07:29:03
Short summary description Schneider Electric IC60a:

Schneider Electric IC60a, IP20

Long summary description Schneider Electric IC60a:

Schneider Electric IC60a. Input current: 50 A. International Protection (IP) code: IP20. Width: 54 mm, Weight: 500 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.