Schneider Electric A9F04206

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22377
Info modified on:
10 Aug 2024, 09:22:41
Short summary description Schneider Electric A9F04206:

Schneider Electric A9F04206, Type C, 20000 A, IP20

Long summary description Schneider Electric A9F04206:

Schneider Electric A9F04206. Rated current: 6 A, Rated voltage: 440 V, AC input frequency: 50 - 60 Hz. Type: Type C, Breaking capacity: 20000 A, International Protection (IP) code: IP20. Width: 36 mm, Depth: 78.5 mm, Height: 91 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.