Long product name Schneider Electric A9F04103 circuit breaker Miniature circuit breaker 1
:
Acti 9 iC60, 50/60 Hz, IP20
The short editorial description of Schneider Electric A9F04103 circuit breaker Miniature circuit breaker 1
Acti 9 iC60, 50/60 Hz, IP20
More>>>
Short summary description Schneider Electric A9F04103 circuit breaker Miniature circuit breaker 1:
This short summary of the Schneider Electric A9F04103 circuit breaker Miniature circuit breaker 1 data-sheet is auto-generated and uses the product title and the first six key specs.
Schneider Electric A9F04103, Miniature circuit breaker, 10000 A, IP20
Long summary description Schneider Electric A9F04103 circuit breaker Miniature circuit breaker 1:
This is an auto-generated long summary of Schneider Electric A9F04103 circuit breaker Miniature circuit breaker 1 based on the first three specs of the first five spec groups.
Schneider Electric A9F04103. Rated current: 3 A, Rated voltage: 133 V. Circuit breaker type: Miniature circuit breaker, Breaking capacity: 10000 A, International Protection (IP) code: IP20. Width: 18 mm, Depth: 78.5 mm, Height: 91 mm