Schneider Electric IC60H RCBO

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18992
Info modified on:
10 Aug 2024, 09:07:53
Short summary description Schneider Electric IC60H RCBO:

Schneider Electric IC60H RCBO, IP20

Long summary description Schneider Electric IC60H RCBO:

Schneider Electric IC60H RCBO. Input current: 20 A. International Protection (IP) code: IP20. Width: 18 mm, Depth: 77.5 mm, Height: 110 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.