Schneider Electric Compact NS400N circuit breaker 3

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46233
Info modified on:
02 Oct 2020, 12:43:27
Short summary description Schneider Electric Compact NS400N circuit breaker 3:

Schneider Electric Compact NS400N, IP40

Long summary description Schneider Electric Compact NS400N circuit breaker 3:

Schneider Electric Compact NS400N. International Protection (IP) code: IP40. Width: 480 mm, Depth: 110 mm, Height: 140 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.