|
Gaming laptops are fast becoming a hotly contested part of the market. No longer are they unfeasibly expensive, heavy or lacking power – they're bona fide platforms that can run state-of-the-art titles at high settings. XMG's P506 isn't a desktop PC in a...

Good 1080p performance, Decent battery life, Sturdy aluminium body, Upgradeable memory...

GPU not future, proof, Slight keyboard bounce, Boxy design, A little bit heavy...

The P506 produces favourable benchmarks despite having a weaker GPU compared to some of its top-end compatriots...
|
|
techradar.com/au/ Updated: 2017-03-01 10:40:39
|
Gaming laptops are fast becoming a hotly contested part of the market. No longer are they unfeasibly expensive, heavy or lacking power – they're bona fide platforms that can run state-of-the-art titles at high settings. XMG's P506 isn't a desktop PC in a...

Good 1080p performance, Decent battery life, Sturdy aluminium body, Upgradeable memory...

GPU not futureproof, Slight keyboard bounce, Boxy design, A little bit heavy...

The P506 produces favourable benchmarks despite having a weaker GPU compared to some of its top-end compatriots...
|
|
devontechsupport.com Updated: 2017-05-21 06:16:05
|
Gaming laptops are fast becoming a hotly contested part of the market. No longer are they unfeasibly expensive, heavy or lacking power – they're bona fide platforms that can run state-of-the-art titles at high settings.The Schenker XMG P506 isn't a deskto...

This P506's battery life, solid construction, upgradable memory slots (up to 32GB) and lack of horrible bloatware are all significant plus points. In benchmarks, Schenker's machine holds its own against more expensive rigs with better GPUs — particularly...

Despite the impressive benchmarks we're unsure as to how future-proof this notebook is as some newer games had to be played on the lowest setting. It's also a pound heavier than its closest rival the MSI GS60 Ghost. Another potential downside is that the...

This is a well-performing midrange gamers' laptop that won't break the bank. In addition you get the benefit of the customizable elements and sound, if blocky design and oodles of ports. The P506 is hard enough to take many a knock too.It might not be a 4...
|
|
|
Kompakter Gamer. In der Vergangenheit waren High-End-Notebooks meist wuchtig und schwer. Das XMG P506 von Schenker Technologies räumt mit diesem Klischee endgültig auf. Wir testen die Topversion mit Core i7-6820HK und GeForce GTX 980M.Das 15-zöllige XMG P...

für ein GamingNotebook recht schlank, Grafikumschaltung oder GSync, bis zu vier Massenspeicher, manuelle Lüftersteuerung, individuelle Konfiguration, gute Eingabegeräte, teilweise aus Metall, sehr hohe Leistung, mattes IPSDisplay, 8 GB VRAM, NVMeSSD...

leichtes GPUThrottling unter Volllast, mäßige Akkulaufzeiten, kein USB 3.1 Gen2, instabiler Deckel, ScreenBleeding...

Schenker XMG P506 PRO, Testgerät zur Verfügung gestellt von Schenker Technologies.Auch wenn die Gesamtwertung mit 84 % kein Referenz-Niveau erreicht, handelt es sich beim Schenker XMG P506 um ein sehr ausgereiftes und clever zusammengestelltes High-En...
|
|
|
Ein Dampfhammer aus Leipzig? Hersteller Schenker will mit dem mySN XMG P506 Pro ein Gaming-Notebook mit viel Leistung anbieten. Was es kann, zeigt der Test von COMPUTER BILD SPIELE...
|
|
|
Vor einigen Wochen wollten wir von unserer Community wissen, wie für sie das ideale Gaming-Notebook aussieht, um es dann im Anschluss in Kooperation mit unserem Partner Schenker Technologies Realität werden zu lassen. Heute ist es nun so weit und das Hard...
|
|
|
Hardware-Update. 2015 schlägt die Stunde von Intels brandneuer Skylake-Generation, welche nicht nur bei der Leistung, sondern auch hinsichtlich der Energieeffizienz zulegt. Mit dem XMG P506 präsentiert Schenker Technologies ein überraschend flaches Gaming...

Bis zu vier Massenspeicher, Individuelle Konfiguration, Schickes MetallChassis, Beleuchtete Tastatur, Moderates Gewicht, Grafikumschaltung, Recht guter Sound, SkylakeProzessor, Viele Anschlüsse, Flache Bauweise, Keine Bloatware, DDR4RAM, IPSPanel, PCIeSSD...

Hohe Temperaturund Geräuschentwicklung bei Volllast, CPU und GPU verlötet, Verschraubter Akku...

Schenker XMG P506, Testgerät zur Verfügung gestellt von Schenker Technologies.Obwohl das XMG P506 nicht frei von Schwächen ist, gehört der 15-Zöller zu den besten und vor allem kompaktesten Gaming-Laptops auf dem Markt. Eine Luxus-GPU und eine Quad-Co...
|
|
|
Compact gaming. In the past, high-end notebooks were both large and heavy. Schenker's XMG P506 puts an end to that notion. In our review we'll take a look a the top version with Core i7-6820HK and GeForce GTX 980M...

pretty slim for a gaming notebook, graphics switching / GSync, up to four hard drives, manual fan control, individually configurable, good input devices, part metal construction, very high performance, matte IPS display, 8 GB VRAM, NVMeSSD...

some GPU throttling under maximum load, average battery life, no USB 3.1 Gen2 port, lid not very sturdy, backlight bleeding...

Even though the final score of 84 % prevents the Schenker XMG P506 from leading the pack, the notebook is nonetheless well-engineered and cleverly put together. The high-end notebook is comparatively compact and aside from the rather mediocre battery life...
|
|
|
Hardware update. 2015 is the year of Intel's brand-new Skylake generation, which not only offers a better performance but also improved power efficiency. The XMG P506 from Schenker Technologies is a surprisingly thin gaming notebook that utilizes all adva...

up to four storage drives, individual configurations, stylish metal chassis, illuminated keyboard, moderate weight, switchable graphics, really good sound, Skylake processor, many ports, thin construction, no bloat ware, DDR4RAM, IPS panel, PCIeSSD, GSync...

high temperature & noise development under maximum load, CPU and GPU soldered, screwed battery...

high temperature & noise development under maximum load- CPU and GPU soldered- screwed batterySchenker XMG P506. Test model courtesy of Schenker Technologies.Even though the XMG P506 does have issues, the 15-inch notebook is one of the best and especial...
|
|