Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black
Bullet Points Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Black
- - Intel® Core™ i7 i7-6820HQ 2.7 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
- - 16 GB DDR4-SDRAM
- - 1.5 TB HDD+SSD
- - NVIDIA® GeForce® GTX 980M 8 GB Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 5 h 180 W
Long product name Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black
:
The long product name of Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15.6" LED Full HD 1920 x 1080, Intel Core i7-6820HQ (2.7GHz, 8M Cache), 16GB DDR4, NVIDIA GeForce GTX980M 8GB, 1TB HDD + 500GB SSD, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth, No OS
More>>>
Short summary description Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black:
This short summary of the Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black data-sheet is auto-generated and uses the product title and the first six key specs.
Schenker XMG P506, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.5 TB
Long summary description Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black:
This is an auto-generated long summary of Schenker XMG P506 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.5 TB HDD+SSD NVIDIA® GeForce® GTX 980M Black based on the first three specs of the first five spec groups.
Schenker XMG P506. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980M. Product colour: Black