Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GDDR2
- - 2560 x 1600 pixels 128 bit
- - DirectX version: 10.0 OpenGL version: 2.0
Long product name Sapphire ATI RADEON™ HD 2600PRO 512Mb GDDR2
:
ATI RADEON™ HD 2600 PRO 512MB PCI-E
The long product name of Sapphire ATI RADEON™ HD 2600PRO 512Mb GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ATI RADEON™ HD 2600 PRO 512MB PCI-E
More>>>
Short summary description Sapphire ATI RADEON™ HD 2600PRO 512Mb GDDR2:
This short summary of the Sapphire ATI RADEON™ HD 2600PRO 512Mb GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
Sapphire ATI RADEON™ HD 2600PRO 512Mb, GDDR2, 128 bit, 2560 x 1600 pixels
Long summary description Sapphire ATI RADEON™ HD 2600PRO 512Mb GDDR2:
This is an auto-generated long summary of Sapphire ATI RADEON™ HD 2600PRO 512Mb GDDR2 based on the first three specs of the first five spec groups.
Sapphire ATI RADEON™ HD 2600PRO 512Mb. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0. Cooling type: Active