Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sanyo VPC-HD700 Red 7 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-HD700 Red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPC-HD700R
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3909
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanyo VPC-HD700 Red 7 MP CCD :
The short editorial description of Sanyo VPC-HD700 Red 7 MP CCD

VPC-HD700 Red - 7 Megapixel, 5x Optical Zoom, 2.7 inch LCD display, HDMI
More>>>
Short summary description Sanyo VPC-HD700 Red 7 MP CCD:
This short summary of the Sanyo VPC-HD700 Red 7 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo VPC-HD700 Red, 7 MP, CCD, 25.4 / 2.5 mm (1 / 2.5"), 6.86 cm (2.7"), LCD, 214 g

Long summary description Sanyo VPC-HD700 Red 7 MP CCD:
This is an auto-generated long summary of Sanyo VPC-HD700 Red 7 MP CCD based on the first three specs of the first five spec groups.

Sanyo VPC-HD700 Red. Total megapixels: 7 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Optical zoom: 5x, Digital zoom: 12x, Focal length range (f-f): 6.3 - 31.7 mm. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Red. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details