location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo VPC-CG100 14.3 MP CMOS Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPC-CG100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPC-CG100EXWR-B
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo VPC-CG100 14.3 MP CMOS Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.3 MP CMOS 25.4 / 2.33 mm (1 / 2.33") Red
  • - Optical zoom: 5x Digital zoom: 60x
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone Built-in speaker(s)
  • - Lithium-Ion (Li-Ion)
Long product name Sanyo VPC-CG100 14.3 MP CMOS Red :
The long product name of Sanyo VPC-CG100 14.3 MP CMOS Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPC-CG100EX Full HD Dual Camera with 14M Photos, 12x double range zoom
More>>>
Short summary description Sanyo VPC-CG100 14.3 MP CMOS Red:
This short summary of the Sanyo VPC-CG100 14.3 MP CMOS Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo VPC-CG100, 14.3 MP, CMOS, 25.4 / 2.33 mm (1 / 2.33"), 6.86 cm (2.7"), LCD, 158 g

Long summary description Sanyo VPC-CG100 14.3 MP CMOS Red:
This is an auto-generated long summary of Sanyo VPC-CG100 14.3 MP CMOS Red based on the first three specs of the first five spec groups.

Sanyo VPC-CG100. Total megapixels: 14.3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Optical zoom: 5x, Digital zoom: 60x, Focal length range: 6.8 - 34 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/2 - 1/1500 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 21:01:03
Uk has collected 5 expert reviews for Sanyo VPC-CG100 14.3 MP CMOS Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techdigest.tv
Updated:
2011-09-23 21:01:03
Capable of 1080p video recording and 14 megapixel still photography, while Sanyo's latest pistol grip HD camcorder falls a little short in a few key areas, it does enough right to make it worth a look.It may share a similar look and spec sheet, but...
60%
Country Distributor
United Kingdom 1 distributor(s)