location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XP200L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-XP200L
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 7000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768)
  • - 499 W
Warranty: 3 years
Long product name Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768) :
The long product name of Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLC-XP200L, 7000 Ansi Lumen, Contrast 2200:1
More>>>
Short summary description Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XP200L, 7000 ANSI lumens, LCD, XGA (1024x768), 90%, 15 - 100 kHz, 48 - 100 Hz

Long summary description Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XP200L. Projector brightness: 7000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Placement: Ceiling. Power consumption (typical): 499 W, Power consumption (standby): 24.5 W. Weight: 11.4 kg, Package weight: 15.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:53:02
Uk has collected 1 expert review for Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
soundandvision.com
Updated:
2011-09-23 20:53:02
Most video display demos arent terribly convincing. First, the manufacturer spends 15 minutes telling you about his whiz-bang new technology. Next, he turns on the display and shows you pictures of flowers, vegetables, and Japanese girls in bikinis. You...
0%
Brand Image Product code Product Stock Price from
Sanyo

Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
112239800 PLC-XL50 Ultra Short Throw Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-WXU30 data projector 3700 ANSI lumens LCD WXGA (1280x800)
(show image)
112237700 PLC-WXU30 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU88 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
112238200 PLC-XU88 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XF47 Professional Projector data projector 15000 ANSI lumens LCD XGA (1024x768)
(show image)
112238400 PLC-XF47 Professional Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLV-80L Professional Widescreen Projector data projector 3000 ANSI lumens LCD WXGA (1366x768)
(show image)
112231820 PLV-80L Professional Widescreen Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768)
(show image)
112240420 PLC-XT35L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU78 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
112239000 PLC-XU78 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLV-Z2000 Full HD Home Cinema Projector data projector 1200 ANSI lumens LCD
(show image)
112240000 PLV-Z2000 Full HD Home Cinema Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-WXU10 data projector 2000 ANSI lumens LCD WXGA (1280x800)
(show image)
112239300 PLC-WXU10 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768)
(show image)
112238600 PLC-XU115 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)