Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandisk microSDHC 32GB MicroSDHC memory card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSDHC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDQ-032G-A11M
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4702
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 23 Nov 2017 18:49:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandisk microSDHC 32GB MicroSDHC memory card :
The short editorial description of Sandisk microSDHC 32GB MicroSDHC memory card

32 GB, microSDHC, Black
More>>>
Short summary description Sandisk microSDHC 32GB MicroSDHC memory card:
This short summary of the Sandisk microSDHC 32GB MicroSDHC memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sandisk microSDHC, 32 GB, MicroSDHC, Black
Long summary description Sandisk microSDHC 32GB MicroSDHC memory card :

Sandisk microSDHC. Capacity: 32 GB, Flash card type: MicroSDHC. Colour of product: Black

This is an auto-generated long summary of Sandisk microSDHC 32GB MicroSDHC memory card based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-29
Testseek has collected 18 expert reviews for Sandisk microSDHC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
T3.com
Updated:
2011-10-29
The only trouble is downloading enough choons to fit onto the cards Considering weve had one of each for close to a week now, were surprised its taken SanDisk this long to formally introduce the 16GB microSDHC and M2 memory cards today, after month...
Good That theyre the worlds largest, The easy transfer process...
Bad They get lost easily as theyre so darn small, Not enough mobiles can take 16GB cards yet...
Bottom line If you use your mobile phone as an MP3 player, grab one of these...
100%
coolsmartphone.com
Updated:
2014-03-20
0%
dpexpert.com.au
Updated:
2011-11-13
These are two clever variations on SD and Micro SD memory cards. The Micro card is a conventional memory medium for mobile phones and Sandisk’s MP3 players, but in this package it comes with a tiny card reader that plugs straight into a USB socket, ob...
Good There is evidence of brilliant lateral thinking in these memory cards. Most PCs and laptops these days have readily accessible USB ports, and now the camera or MP3 files can be transferred without cables of any sort.
Bad The hinge on the Plus card is small. This looks like the weak point in the design – but that is something that can only be tested with extended use. The price is high, compared, for example with the Ultra II SDHC card bundled with the Sandisk USB ca...
Bottom line These two new forms of memory cards are clever adaptations of the standard SD and Micro SD media. We have been using the SD Plus card in a compact camera we are testing and we found it a boon to be able to whip the card from the camera and push it stra...
0%
Show all