Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cruzer Titanium U3 1.0Gb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCZ7-1024-E10
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySandisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11089
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0 :
The short editorial description of Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0

Cruzer Titanium U3 1.0Gb
More>>>
Short summary description Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0:
This short summary of the Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Sandisk Cruzer Titanium U3 1.0Gb, 1 GB, USB Type-A, 2.0, 15 MB/s, Slide

Long summary description Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0:
This is an auto-generated long summary of Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0 based on the first three specs of the first five spec groups.

Sandisk Cruzer Titanium U3 1.0Gb. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 15 MB/s, Write speed: 9 MB/s. Form factor: Slide

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:05
Uk has collected 5 expert reviews for Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:06
Nl heeft 5 proffesionele recensies verzameld voor Sandisk Cruzer Titanium U3 1.0Gb USB flash drive 1 GB USB Type-A 2.0. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:05
Fr a recueilli 5 avis d’experts pour Sandisk Cruzer Titanium U3 1.0Gb lecteur USB flash 1 Go USB Type-A 2.0 et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:05
De hat 5 Expertenmeinungen über Sandisk Cruzer Titanium U3 1.0Gb USB-Stick 1 GB USB Typ-A 2.0 eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:05
Testseek ha raccolto 5 recensioni da parte di esperti per Sandisk Cruzer Titanium U3 1.0Gb unità flash USB 1 GB USB tipo A 2.0 e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:06
Es ha coleccionado 5 opiniones de expertos para Sandisk Cruzer Titanium U3 1.0Gb unidad flash USB 1 GB USB tipo A 2.0 y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:06
Dk har samlet 5 ekspertanmeldelser for Sandisk Cruzer Titanium U3 1.0Gb USB-nøgle 1 GB USB Type-A 2.0 og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 19:02:06
Se har samlat in 5 experttester för Sandisk Cruzer Titanium U3 1.0Gb USB-sticka 1 GB USB Type-A 2.0 och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
techradar.com
Updated:
2011-09-23 19:02:05
The Cruzer Titanium has clearly been built with toughness in mind. How tough? Well its able to withstand almost a ton bearing down on it (if thats not tough enough for you, were not sure what is), although youd never guess so from its stylish titan...
Good Neat styling, Retractable USB connector...
Bad Not immune to dust and moisture...
Bottom line USB Flash drives are commonplace, so it takes a distinctive approach to stand out. With a sleek metal case and retractable USB connector, the SanDisk Cruzer Titanium (£25 Inc. VAT) is one of the most distinctive drives weve seen.With a 2GB capacity, t...
70%
svmlemag.fr
Updated:
2011-09-23 19:02:05
Toutes vos données dans la poche ? Facile, avec une clé mémoire USB de 4 Go. Mais ce modèle de SanDisk fait bien mieux, puisqu’il abrite aussi les applications nécessaires pour consulter ou modifier les fichiers sur n’importe quel ordinateur, sans mo...
Good légante, solide et ultracompacte, cette clélà nous plaît aussi par ses fonctions U3 et sa compatibilité Windows ReadyBoost.
Bad Le prix est nettement plus élevé que la moyenne.
80%
Cdr-zone.com
Updated:
2011-09-23 19:02:05
Read access speed:15 MB/sec (Minimum)Write access speed:9 MB/sec (Minimum)Software:CruzerSync, SignupShield, SKYPE, AVAST.Other:U3 smart enabled.System RequirementsOperating system:Windows 2000/XPInterface:Free USB port.OtherSpecial features:Crush forc...
0%
trustedreviews.com
Updated:
2011-09-23 19:02:05
It was some time ago that Sandra sang the praises of the concept of the U3 drive , so when I was recently I offered a chance to look at a 2GB U3 drive from SanDisk, I was happy to accept. The U3 drive concept is thus: instead of your USB memory key merel...
Bottom line The U3 enabled Sandisk Cruzer Titanium, is compact, rugged, fast and very affordable. As such, there's really nothing here to find fault with and as such this comes highly recommended...
100%
slashgear.com
Updated:
2011-09-23 19:02:05
The storage capacity of USB flash drives gets bigger every day and with the huge number of models available the market is spoilt for choice; however, not all are equipped with same features and speed. In today’s review, I’m going to benchmark the Sand...
0%
Show all
Brand Image Product code Product Stock Price from
Sandisk

Sandisk Cruzer Titanium U3 2.0Gb USB flash drive 2 GB USB Type-A 2.0
(show image)
SDCZ7-2048-E10 Cruzer Titanium U3 2.0Gb 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details