Sandberg logo

Sandberg Extension VGA LUX 1.8m BLACK

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20112
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg Extension VGA LUX 1.8m BLACK:

Sandberg Extension VGA LUX 1.8m BLACK, 1.8 m, Black, Male/Female, 145 mm, 35 mm, 205 mm

Long summary description Sandberg Extension VGA LUX 1.8m BLACK:

Sandberg Extension VGA LUX 1.8m BLACK. Cable length: 1.8 m, Product colour: Black, Connector gender: Male/Female. Package width: 145 mm, Package depth: 35 mm, Package height: 205 mm. Connector(s): 15-pin D-Sub

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.