Samsung logo

Samsung Galaxy Z3 SM-Z300 12.7 cm (5") Dual SIM 3G Micro-USB 1 GB 8 GB 2600 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67313
Info modified on:
27 Feb 2024, 14:30:19
Short summary description Samsung Galaxy Z3 SM-Z300 12.7 cm (5") Dual SIM 3G Micro-USB 1 GB 8 GB 2600 mAh Silver:

Samsung Galaxy Z3 SM-Z300, 12.7 cm (5"), 1280 x 720 pixels, 1 GB, 8 GB, 8 MP, Silver

Long summary description Samsung Galaxy Z3 SM-Z300 12.7 cm (5") Dual SIM 3G Micro-USB 1 GB 8 GB 2600 mAh Silver:

Samsung Galaxy Z3 SM-Z300. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Silver. Weight: 137 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.