Samsung logo

Samsung YP-U7 MP3 player 4 GB Pink

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123567
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung YP-U7 MP3 player 4 GB Pink:

Samsung YP-U7, MP3 player, 4 GB, TFT, USB 2.0, FM radio, Pink

Long summary description Samsung YP-U7 MP3 player 4 GB Pink:

Samsung YP-U7. Type: MP3 player. Total storage capacity: 4 GB. Display: TFT. Interface: USB 2.0. FM radio. Volume control: Digital. Continuous audio playback time: 20 h. Weight: 28.4 g. Product colour: Pink. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.