stuff.co.nz Updated: 2014-01-03 16:51:12
|
The Samsung YP-U3 is a neat little music only player that packs quite a lot of features into a low price. Value for money, youd be hard pressed to find a better deal. The biggest difference between this and most other MP3 players is the retractable US...
|
|
|
With a slim, lightweight design and a four line OLED display, Samsungs U3 doesnt look like much, but housed within the slim black chassis is one of the best flash media players weve reviewed. Combining excellent sound quality with all the features w...
Great sound, slim design, looks great, drag and drop, impressive controls, nine-band eqaliser...
Nothing of note The Final Word The YP-U3 is an absolutely fantastic music player. It combines everything you could want from such a device including brilliant sound quality, a great design, convenient transfer and loads of extra features. Those after a...
The YP-U3 is an absolutely fantastic music player. It combines everything you could want from such a device including brilliant sound quality, a great design, convenient transfer and loads of extra features. Those after a music player will be hard pres...
|
|
anythingbutipod.com Updated: 2014-01-03 16:51:12
|
The Samsung U3 has been on the market for a while now, but like other small players like that it’s not as easily outdated as bigger players that fight for the newest features. With the exception of adding OLED screens, players like the U3 have more...
The Samsung U3 has been on the market for a while now, but like other small players like that it’s not as easily outdated as bigger players that fight for the newest features. With the exception of adding OLED screens, players like the U3 have more...
|
|
infosyncworld.com Updated: 2014-01-03 16:51:12
|
The U3 looks like a stick of gum, has a cool retractable USB connector and feels right at home clipped to our shirt. But would we want to take it running with us?...
OLED screen despite small size, retractable USB connector, included clip...
Uncomfortable earbuds, no Macintosh support...
The U3 is a cute little mp3 player. For such a small and low-budget player, we were impressed that it played more than just MP3 and WMV, with ASF and OGG support. We liked the small OLED screen, and think Samsung got it right by including only artist...
|
|
wired.com Updated: 2014-01-03 16:51:12
|
Its almost criminal how much hot, steamy gadget action you can get for less than a hundred clams. Take Samsungs new YP-U3, a pack-of-gum sized audio player that has 2GB of flash memory, FM radio, data storage, LED display, EQ controls, and voice reco...
Lots of bang for the buck, and flash memory means snappy playback and good battery life. Tiny form factor is great for outdoorsy, Ironman types. Sliding USB connector is handy, and eliminates cables.
Easy to accidentally hit the touchsensitive buttons, so the Hold button is a must but then you cant advance tracks. Doh. Only time will tell if plastic case can hold up to the rigors of portable play. And why no FM recording?...
|
|
|
Samsungs snazzy little MP3 player delivers enough power for the road.
Small and light, Includes FM radio tuner, Responsive touchscreen...
No AC charge capability, Can’t play music while charging...
A portable music device doesnt need to cost hundreds of dollars or start with "i" to play your tunes in style. Samsungs slim U3 provides all the evidence you need to show that an $89 MP3 player can deliver. With 2GB of flash space, a simple touch use...
|
|
|
Samsung MP3 players have always been a hit-or-miss affair. The U3 is a progeny of the U2, which was credited to have a few tricks up its sleeve. Now, to relive the glory, Samsung improved on it to give us the U3. Its tiny, lightweight and looks like a...
Simple device, Good FM reception...
Bad sound quality, Earphones not too good...
Samsung MP3 players have always been a hit-or-miss affair. The U3 is a progeny of the U2, which was credited to have a few tricks up its sleeve. Now, to relive the glory, Samsung improved on it to give us the U3. Its tiny, lightweight and looks like a...
|
|
|
When Samsung released their third generation of "U" model MP3 player, they decided to go back to what really made the original device popular. What made the original "U" popular was the built-in USB connector which allows the user to connect the player...
Samsung has impressed me with this simple little device. I may be a bit partial,because I am a fitness guy and need a good MP3 player to get me through my workouts. The Samsung U3 is perfect for that. This no-frills player is definitely not for everyon...
|
|
|
Just when I thought SanDisk had designed the perfect tiny flash portable media player with its excellent and affordable Express, along comes Samsung with, well, a very similar product. But despite the great features these two small players share, the...
Tiny. Bright screen with cool graphics. Easy navigation. Great FM radio and recording features. Voice recording. Flat, touch sensitive buttons.
Easy to accidentally trigger buttons. Earbuds are so-so. Mediocre battery life. No FM recording.
Samsungs slick new flash player is well-designed, tiny, and easy to use...
|
|
mp3.com Updated: 2014-01-03 16:51:12
|
The Samsung U3 features a cool design and a built-in USB interface. Its inexpensive and easy to use, yet still offers some handy features such as an FM tuner and a voice recorder. It also supports OGG and WMA subscriptions, and the package includes a...
The Samsung U3 features a cool design and a built-in USB interface. Its inexpensive and easy to use, yet still offers some handy features such as an FM tuner and a voice recorder. It also supports OGG and WMA subscriptions, and the package includes a...
The Samsung U3 doesnt offer the best sound quality, and the touch-sensitive controls wont appeal to everyone. It has a small, monochrome display.
The Samsung U3 is the proof that a basic MP3 player doesnt have to be ugly and featureless; its simple, inexpensive, cool-looking, and perfect for the gym.
|
|