location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MP3 Flash Memory player YP-U1Z 1 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 Flash Memory player YP-U1Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-U1Z show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MP3 Flash Memory player YP-U1Z 1 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - LCD 128 x 64 pixels
  • - Equalizer
  • - Voice recording
  • - Continuous audio playback time: 13 h
More>>>
Short summary description Samsung MP3 Flash Memory player YP-U1Z 1 GB White:
This short summary of the Samsung MP3 Flash Memory player YP-U1Z 1 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MP3 Flash Memory player YP-U1Z, 1 GB, LCD, 35 g, White

Long summary description Samsung MP3 Flash Memory player YP-U1Z 1 GB White:
This is an auto-generated long summary of Samsung MP3 Flash Memory player YP-U1Z 1 GB White based on the first three specs of the first five spec groups.

Samsung MP3 Flash Memory player YP-U1Z. Total storage capacity: 1 GB. Display: LCD. Voice recording. Continuous audio playback time: 13 h. Weight: 35 g. Product colour: White

Design
Product colour *
White
Housing material
Aluminium
Storage
Player media type *
Flash memory
Total storage capacity *
1 GB
Display
Display *
LCD
Display resolution
128 x 64 pixels
Audio
Equalizer
Yes
Equalizer bands quantity
8
Radio
FM radio *
No
Record modes
Voice recording *
Yes
Ports & interfaces
Line-in
No
Line-out
No
Power
Continuous audio playback time *
13 h
Weight & dimensions
Weight
35 g
Packaging content
Bundled software
Samsung Media Studio, Lyric Station
Other features
I/O ports
DC IN
Dimensions (WxDxH)
23.8 x 13.5 x 87.8 mm
File type
MP3, WMA, OGG, WAV
Compatible operating systems
WINDOWS 98/2000/XP; Mass Storage Support
Output power description
14
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:02
Uk has collected 1 expert review for Samsung MP3 Flash Memory player YP-U1Z 1 GB White and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Techtastic.ca
Updated:
2011-11-05 18:23:36
In the above picture we can see the folding USB plug that can be hidden when not in use. The YP-U1Z also has a voice recorder feature. Voice recordings are stored as wav files. The player also can enhance your music with SRS WOW. SRS WOW is an audi...
Good Small Size, 1 GB capacity, Recharge able battery built in, SRS WOW audio enhancement, Drag and Drop importing of songs...
100%
Brand Image Product code Product Stock Price from
Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black Samsung MP3 Flash Memory player YP-U1X 0.512 GB Black
(show image)
YP-U1X MP3 Flash Memory player YP-U1X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)