Samsung logo

Samsung MP3 Flash Memory player YP-T8X 0.512 GB Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26964
Info modified on:
04 Apr 2019, 05:05:52
Short summary description Samsung MP3 Flash Memory player YP-T8X 0.512 GB Black, Silver:

Samsung MP3 Flash Memory player YP-T8X, 0.512 GB, LCD, FM radio, 55 g, Black, Silver

Long summary description Samsung MP3 Flash Memory player YP-T8X 0.512 GB Black, Silver:

Samsung MP3 Flash Memory player YP-T8X. Total storage capacity: 0.512 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 55 g. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.