Samsung logo

Samsung YP-R2 4GB MP4 player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146075
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung YP-R2 4GB MP4 player Black:

Samsung YP-R2 4GB, MP4 player, 4 GB, TFT, USB 2.0, FM radio, Black

Long summary description Samsung YP-R2 4GB MP4 player Black:

Samsung YP-R2 4GB. Type: MP4 player. Total storage capacity: 4 GB. Display: TFT, Touchscreen. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 40 h. Weight: 52 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.