- - Flash memory 4 GB
- - LCD 6.1 cm (2.4") 240 x 320 pixels
- - Audio formats supported: FLAC, MP3, WMA
- - FM radio Voice recording Built-in microphone
- - Continuous audio playback time: 50 h
YP-Q2, 4GB flash MP3 Player, Black
The Q2 is the smartest choice you can make for outstanding sound quality and convenient features. It has a sleek, slim design and a comfortable grip lets you carry it everywhere. Have a long day ahead of you? With an incredible 50 hours of listening time, you won’t have to stop and recharge the Q2. Keep the beat going with the SAMSUNG Q2 MP3 player.
DNSe™ 3.0
SAMSUNG's DNSe engine delivers high - quality sound with more natural effects than conventional methods by reproducing the 'genuine' stereo sound intended by the music’s creators. It achieves this by offering amazing audio - realistic stereo and deep bass sounds. DNSe 3.0 takes sound quality to a new level.
convenient user key
Easily control features for music, videos, radio, pictures and text. And get quick access to recently added or most played files.
2.4” LCD display
The Q2's 2.4" LCD display allows you to see video, images and text files as well as a mood interpretation of your music.
long battery life
With Q2, you get more time to listen to your favorite music with up to 50 hours of audio time. And also watch videos for up to 4 hours before you need to recharge.
Samsung YP-Q2, 4GB, 4 GB, LCD, FM radio, 58.8 g, Black
Samsung YP-Q2, 4GB. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 50 h. Weight: 58.8 g. Product colour: Black