Samsung Galaxy S Wi-Fi 3.6, MP3 player, TFT, USB 2.0, FM radio, Built-in camera, Black
Samsung Galaxy S Wi-Fi 3.6. Type: MP3 player. Display: TFT, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 40 h. Weight: 109.1 g. Product colour: Black