location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Player 4.2 MP3 player 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy Player 4.2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-GI1CB
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Player 4.2 MP3 player 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player Android 2.3.5
  • - Alarm clock
  • - Flash memory 8 GB Card reader integrated
  • - LCD 10.7 cm (4.2") 800 x 480 pixels Touchscreen
  • - Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA
  • - FM radio Voice recording Built-in microphone
  • - Interface: USB 2.0 Wi-Fi Bluetooth
  • - Built-in camera 2 MP Second camera
  • - Continuous audio playback time: 60 h Lithium-Ion (Li-Ion) 1500 mAh
Long product name Samsung Galaxy Player 4.2 MP3 player 8 GB Black :
The long product name of Samsung Galaxy Player 4.2 MP3 player 8 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.2” LCD (800 x 480) Multi Touch, 8GB Flash, Android v2.3.5 (Gingerbread), USB 2.0, microSD, 802.11 b/g/n, FM, GPS, Bluetooth v3.0, 2MP, Black
More>>>
Samsung Galaxy Player 4.2 MP3 player 8 GB Black:
The official description of Samsung Galaxy Player 4.2 MP3 player 8 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to Be Fun for All

Freedom just got more fun and portable with the Samsung Galaxy Player. Easily connect to Wi-Fi hotspots anywhere to get instant access to games, music, videos, and more. And with the Galaxy Player’s Android platform, a world of apps is a touch away.

On the Go Music

Get instant access to your music with Wi-Fi, without any monthly service fees. The Samsung Galaxy Player 4.2 gives you a choice among the top music apps, and the tuner radio function turns your player into a fully functioning FM radio. Use the music shortcut bar to easily play or pause your music on the go.

Apps Galore

With so many incredible applications available, you won't know where to start. Discover the largest collection of applications for your Galaxy Player 4.2 with access to Google Play and Samsung Apps. Now you have the fastest growing app store and apps designed just for the Galaxy, together on one device. With two app stores at your disposal, you're bound to find what you are looking for.

Make Your Player Your Social Hub

Want to know what your friends are up to? Find out with Social Hub. All the popular social networks like Facebook, Twitter, and MySpace are here, so you can spend less time searching and more time checking out what's going on right now. And never miss the next big party by syncing your calendar with those of your friends, all in one place - Social Hub.

Connect with the Power of the Android Platform

Explore all of the content you could ever want. Fast. The Samsung Galaxy Player 4.2 features Android's GingerBread OS, and a blazing fast 1 GHZ processor, bringing you great performance and speed for multimedia and browsing Adobe Flash Player compatible websites. Fully integrated with services such as Google Maps and YouTube, you can search, view and easily download any of the over 450,000 apps available in Google Play.

Embedded Premium Games

The Galaxy Player 4.2 is preloaded with 2 of the most on demand games, FIFA12 and Need for Speed Hot Pursuit. The gyro-sensor multi-axis motion control senses every move and calibrates each twist and turn for maximum fun!

Intelligent Sound

What's a party without great music? Now make it sound incredible with SoundAlive. So whether you are listening to the latest hit or a favorite classic, you'll hear it the way it was meant to be. Rich sound effects optimized for your music, and it’s not just for music - it even adjusts to your movies for the ultimate cinematic experience.

Bring it to the Big Screen

Need entertainment for your next house party? Galaxy Player 3.6 has you covered with all its incredible AllShare™ superpowers. Simply connect with any DLNA compatible big screen through the AllShare interface and get the party started by playing all your movies, photos and music for everyone. Don't just go the party. Bring the party.

Short summary description Samsung Galaxy Player 4.2 MP3 player 8 GB Black:
This short summary of the Samsung Galaxy Player 4.2 MP3 player 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Player 4.2, MP3 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Samsung Galaxy Player 4.2 MP3 player 8 GB Black:
This is an auto-generated long summary of Samsung Galaxy Player 4.2 MP3 player 8 GB Black based on the first three specs of the first five spec groups.

Samsung Galaxy Player 4.2. Type: MP3 player. Total storage capacity: 8 GB. Display: LCD, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Built-in camera. Voice recording. Continuous audio playback time: 60 h. Weight: 113.4 g. Product colour: Black

Performance
Type *
MP3 player
Operating system installed
Android
Operating system version
2.3.5
Alarm clock
Yes
Design
Product colour *
Black
Certification
DLNA
Storage
Player media type *
Flash memory
Total storage capacity *
8 GB
Card reader integrated *
Yes
Maximum memory card size
32 GB
Display
Display *
LCD
Display diagonal
10.7 cm (4.2")
Display resolution
800 x 480 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
File formats
Audio formats supported *
AAC, FLAC, MP3, OGG, WAV, WMA
Video formats supported
3GP, ASF, AVI, FLV, MKV, MP4, WMV
Image formats supported
BMP, GIF, JPG, PNG
Document formats supported
DOC, DOCX, PDB, PPS, PPSX, PPT, PPTX, RTF, TXT, XLS
Radio
Supported radio bands
FM
FM radio *
Yes
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Interface
USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
3.0+HS
Camera
Built-in camera *
Yes
Main camera resolution (numeric)
2 MP
Video playback
Yes
Second camera *
Yes
Power
Rechargeable *
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1500 mAh
Continuous video playback time
8 h
Continuous audio playback time *
60 h
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
113.4 g
Depth
8.89 mm
Height
124.2 mm
Width
66 mm
Packaging content
AC adapter included
Yes
Batteries included
Yes
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
WinXP SP2, Vista, Windows 7
MP3 playback
Yes
USB port
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:05
Uk has collected 13 expert reviews for Samsung Galaxy Player 4.2 MP3 player 8 GB Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
ocaholic.ch.english
Updated:
2016-11-14 22:49:05
Von Android-Geräten ist man sich einen Wettstreit um das grösste Display und den schnellsten sowie leistungsfähigsten Prozessor gewohnt. Was aber, wenn man das alles gar nicht will? Was, wenn man in Tat und Wahrheit lediglich Muisk hören und auf den Googl...
0%
techradar.com/au/
Updated:
2016-11-14 22:49:05
With Apple dominating nearly 70 percent of the MP3 player market, there would seem to be little incentive for competitors to jump into the fray. But Samsung isn't likely to shrink from a challenge from Apple or anyone else, leaving no stone unturned as it...
Good Front stereo speakers, Kies Air app, Larger display than iPod touch, Contractfree Android device...
Bad Android 2.3.6 Gingerbread, Price matches Nexus 7 tablet, Poor camera quality, No Hulu Plus or Chrome support...
Bottom line While there's nothing inherently wrong with the Samsung Galaxy Player 4.2 and the concept of a cellular (and contract) free Android device is admirable, it's doomed to be a niche product aimed at entertaining kids whose parents are already fans of Google...
70%
thunderbaylive.com
Updated:
2016-11-14 22:49:05
Lisa Gade reviews the Samsung Galaxy Player 4.2 and the Samsung Galaxy Player 3.6 media player. These media players have a 1GHz single core CPU and run Android 2.3 Gingerbread with TouchWiz. Think of these as Samsung smartphones minus the phone. They have...
0%
pinoytechblog.com
Updated:
2016-12-29 03:31:28
The Samsung Galaxy Player is a 4.2-inch Android device that offers the capabilities of Android minus the phone functionality. Targeted for people who want a dedicated media and portable gaming device, the Samsung Galaxy Player is the Korean giant's answer...
Bottom line Overall the Galaxy Player is a solid and nifty Android multimedia device for those who want to keep their phone strictly for calls and text. Having an SRP of Php9,990, we think the price is a little bit steep considering you can already buy phones with al...
0%
technobaboy.com
Updated:
2016-12-29 03:31:28
Samsung wants to make gadgets for every need. The company found success in making a device practically for everyone with its myriad of smartphones and feature phones. Even with tablets, Samsung has an offering for almost every tablet size conceivable. Thi...
80%
brighthand.com
Updated:
2016-11-14 22:49:05
That $200 price tag might cause some users to balk right away, noting that they could buy a much higher-end smartphone from a carrier for the same price. But the real price of a smartphone isn't up front, it's in installments basically made when paying fo...
Good Good value, Solid feature set...
Bad Weak camera, Casing is cheap and prone to smudging...
Bottom line A strong media player that doubles as a decent device for many other things, even if it's not the prettiest thing in the world...
80%
booredatwork.com
Updated:
2016-11-14 22:49:05
The Samsung Galaxy Player 4.2, is a 4.2-inch display PMP that features Android's GingerBread OS, and a blazing fast 1GHZ processor with 8 GB of storage(expandable via microSD); bringing you great performance and speed for multimedia and browsing Adobe Fla...
0%
mobiletechreview.com
Updated:
2016-11-14 22:49:05
Dedicated portable media players aren't dead yet, and we have a feeling as long as Apple still sells the iPod Touch in decent numbers competitors will continue to offer alternatives. Samsung's line of Galaxy Players are dedicated...
Bottom line The market for portable media players is shrinking in the US, but for those of you with kids or feature phones, they still make sense. The Samsung Galaxy Players give you all the joy of an Android smartphone minus the cellular radio and monthly data c...
60%