Samsung logo

Samsung Galaxy S WiFi 5.0 MP4 player 8 GB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127181
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung Galaxy S WiFi 5.0 MP4 player 8 GB Black:

Samsung Galaxy S WiFi 5.0, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black

Long summary description Samsung Galaxy S WiFi 5.0 MP4 player 8 GB Black:

Samsung Galaxy S WiFi 5.0. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 50 h. Weight: 182 g. Product colour: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.