location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung YA-EP360P Headphones Wired Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YA-EP360P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YAEP360P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung YA-EP360P Headphones Wired Pink:
This short summary of the Samsung YA-EP360P Headphones Wired Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung YA-EP360P, Wired, 16 - 22000 Hz, Headphones, Pink

Long summary description Samsung YA-EP360P Headphones Wired Pink:
This is an auto-generated long summary of Samsung YA-EP360P Headphones Wired Pink based on the first three specs of the first five spec groups.

Samsung YA-EP360P. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 22000 Hz. Product colour: Pink

Performance
Product type *
Headphones
Product colour *
Pink
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency
16 - 22000 Hz
Impedance
32 Ω
Headphone sensitivity
106 dB
Other features
Sound output mode
Stereo