Samsung ATIV Tab Smart PC, 29.5 cm (11.6"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Blue
Samsung ATIV Tab Smart PC. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 744 g. Operating system installed: Windows 8. Product colour: Blue