Samsung logo

Samsung XL30 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83340
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung XL30 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black:

Samsung XL30, 76.2 cm (30"), 2560 x 1600 pixels, LCD, 6 ms, Black

Long summary description Samsung XL30 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black:

Samsung XL30. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.