Samsung logo

Samsung ATIV XE700T1C Intel® Core™ i5 i5-2537M Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99800
Info modified on:
24 Jan 2025, 20:40:59
Short summary description Samsung ATIV XE700T1C Intel® Core™ i5 i5-2537M Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black:

Samsung ATIV XE700T1C, Intel® Core™ i5, 1.4 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV XE700T1C Intel® Core™ i5 i5-2537M Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black:

Samsung ATIV XE700T1C. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-2537M, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.