Samsung logo

Samsung ATIV Smart PC Pro 700T Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285104
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ATIV Smart PC Pro 700T Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV Smart PC Pro 700T, Intel® Core™ i5, 1.7 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV Smart PC Pro 700T Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV Smart PC Pro 700T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.