Samsung logo

Samsung XE XE550C22 Intel® Core™ i5 i5-2467M Chromebook 30.7 cm (12.1") 4 GB DDR3-SDRAM 16 GB ChromeOS Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122063
Info modified on:
23 Jan 2025, 19:18:25
Short summary description Samsung XE XE550C22 Intel® Core™ i5 i5-2467M Chromebook 30.7 cm (12.1") 4 GB DDR3-SDRAM 16 GB ChromeOS Silver:

Samsung XE XE550C22, Intel® Core™ i5, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 16 GB

Long summary description Samsung XE XE550C22 Intel® Core™ i5 i5-2467M Chromebook 30.7 cm (12.1") 4 GB DDR3-SDRAM 16 GB ChromeOS Silver:

Samsung XE XE550C22. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: ChromeOS. Product colour: Silver. Weight: 1.37 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.