Samsung Chromebook Plus XE521QAB-K02US, Intel® Core™ m3, 1 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 4 GB, 64 GB
Samsung Chromebook Plus XE521QAB-K02US. Product type: Chromebook, Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 31 cm (12.2"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: ChromeOS. Product colour: Metallic, Silver. Weight: 1.33 kg