Samsung Chromebook Pro 12 14, Intel® Core™ m3, 0.9 GHz, 31.2 cm (12.3"), 2400 x 1600 pixels, 4 GB, 32 GB
Samsung Chromebook Pro 12 14. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 31.2 cm (12.3"), Display resolution: 2400 x 1600 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: ChromeOS. Product colour: Black