Samsung logo

Samsung ATIV XE500T1C-K01PH laptop Intel Atom® Z2760 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR2-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19959
Info modified on:
28 Jan 2025, 10:41:35
Short summary description Samsung ATIV XE500T1C-K01PH laptop Intel Atom® Z2760 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR2-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8 Blue:

Samsung ATIV XE500T1C-K01PH, Intel Atom®, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description Samsung ATIV XE500T1C-K01PH laptop Intel Atom® Z2760 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR2-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8 Blue:

Samsung ATIV XE500T1C-K01PH. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z2760, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Mobile network generation: 3G. Operating system installed: Windows 8. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.