Samsung logo

Samsung ATIV Tab XE500T1C Intel Atom® 64 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140594
Info modified on:
25 Jul 2023, 13:54:40
Short summary description Samsung ATIV Tab XE500T1C Intel Atom® 64 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Blue:

Samsung ATIV Tab XE500T1C, 29.5 cm (11.6"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Blue

Long summary description Samsung ATIV Tab XE500T1C Intel Atom® 64 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Blue:

Samsung ATIV Tab XE500T1C. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 744 g. Operating system installed: Windows 8. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.