Samsung logo

Samsung Chromebook 3 Under 12 Intel® Celeron® N3060 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Black, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80895
Info modified on:
12 Mar 2025, 15:24:22
Short summary description Samsung Chromebook 3 Under 12 Intel® Celeron® N3060 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Black, Metallic:

Samsung Chromebook 3 Under 12, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description Samsung Chromebook 3 Under 12 Intel® Celeron® N3060 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Black, Metallic:

Samsung Chromebook 3 Under 12. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product colour: Black, Metallic

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.