Samsung logo

Samsung Chromebook 3 XE500C13 Intel® Celeron® N3050 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB Flash ChromeOS Portuguese Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208390
Info modified on:
01 Feb 2025, 05:57:58
Short summary description Samsung Chromebook 3 XE500C13 Intel® Celeron® N3050 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB Flash ChromeOS Portuguese Black:

Samsung Chromebook 3 XE500C13, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description Samsung Chromebook 3 XE500C13 Intel® Celeron® N3050 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB Flash ChromeOS Portuguese Black:

Samsung Chromebook 3 XE500C13. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.