Samsung logo

Samsung 4 XE350XBA-K01US laptop Intel® Celeron® N4000 Chromebook 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Platinum, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90278
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung 4 XE350XBA-K01US laptop Intel® Celeron® N4000 Chromebook 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Platinum, Titanium:

Samsung 4 XE350XBA-K01US, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Samsung 4 XE350XBA-K01US laptop Intel® Celeron® N4000 Chromebook 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Platinum, Titanium:

Samsung 4 XE350XBA-K01US. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product colour: Platinum, Titanium

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.