Samsung XE XE303C12, Samsung Exynos, 1.7 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB
Samsung XE XE303C12. Product type: Chromebook, Form factor: Clamshell. Processor family: Samsung Exynos, Processor model: 5250, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Silver. Weight: 1.1 kg