Samsung logo

Samsung ATIV Tab 3 XE300TZC Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93745
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ATIV Tab 3 XE300TZC Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 White:

Samsung ATIV Tab 3 XE300TZC, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, White

Long summary description Samsung ATIV Tab 3 XE300TZC Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 White:

Samsung ATIV Tab 3 XE300TZC. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 543 g. Operating system installed: Windows 8. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.