Samsung logo

Samsung AddWash 6000 Series WW4500T washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46143
Info modified on:
27 May 2024, 14:27:44
Short summary description Samsung AddWash 6000 Series WW4500T washing machine Front-load 9 kg 1400 RPM White:

Samsung AddWash 6000 Series WW4500T, Front-load, 9 kg, B, 74 dB, 1400 RPM, D

Long summary description Samsung AddWash 6000 Series WW4500T washing machine Front-load 9 kg 1400 RPM White:

Samsung AddWash 6000 Series WW4500T. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.