Samsung logo

Samsung WW90TA046AT washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79750
Info modified on:
29 May 2025, 22:33:32
Short summary description Samsung WW90TA046AT washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90TA046AT, Front-load, 9 kg, A, 72 dB, 1400 RPM, A

Long summary description Samsung WW90TA046AT washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90TA046AT. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.