Samsung logo

Samsung WW90T986ASE washing machine Front-load 9 kg 1600 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45362
Info modified on:
04 Mar 2025, 15:36:07
Short summary description Samsung WW90T986ASE washing machine Front-load 9 kg 1600 RPM Black, White:

Samsung WW90T986ASE, Front-load, 9 kg, A, 72 dB, 1600 RPM, A

Long summary description Samsung WW90T986ASE washing machine Front-load 9 kg 1600 RPM Black, White:

Samsung WW90T986ASE. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Product colour: Black, White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.