Samsung logo

Samsung WW90T4040CE washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137162
Info modified on:
20 Mar 2025, 08:51:57
Short summary description Samsung WW90T4040CE washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90T4040CE, Front-load, 9 kg, B, 72 dB, 1400 RPM, D

Long summary description Samsung WW90T4040CE washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90T4040CE. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.