Samsung logo

Samsung WW5500 AddWash Washing Machine with ecobubble, 9kg

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135224
Info modified on:
27 May 2024, 12:38:52
Short summary description Samsung WW5500 AddWash Washing Machine with ecobubble, 9kg:

Samsung WW5500 AddWash Washing Machine with ecobubble, 9kg, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung WW5500 AddWash Washing Machine with ecobubble, 9kg:

Samsung WW5500 AddWash Washing Machine with ecobubble, 9kg. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.