Samsung logo

Samsung WW90K5410UX washing machine Front-load 9 kg 1400 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120142
Info modified on:
02 Jun 2025, 09:32:15
Short summary description Samsung WW90K5410UX washing machine Front-load 9 kg 1400 RPM Stainless steel:

Samsung WW90K5410UX, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung WW90K5410UX washing machine Front-load 9 kg 1400 RPM Stainless steel:

Samsung WW90K5410UX. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: Stainless steel. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.