Samsung logo

Samsung WW90H7400EW washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150737
Info modified on:
27 May 2024, 11:52:37
Short summary description Samsung WW90H7400EW washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90H7400EW, Front-load, 9 kg, A, 74 dB, 1400 RPM, 151 kWh

Long summary description Samsung WW90H7400EW washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90H7400EW. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 151 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 650 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.