Samsung logo

Samsung WW90CGC04AAB washing machine Front-load 9 kg 1400 RPM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7124
Info modified on:
03 Jul 2025, 07:38:09
Short summary description Samsung WW90CGC04AAB washing machine Front-load 9 kg 1400 RPM Black:

Samsung WW90CGC04AAB, Front-load, 9 kg, B, 72 dB, 1400 RPM, A

Long summary description Samsung WW90CGC04AAB washing machine Front-load 9 kg 1400 RPM Black:

Samsung WW90CGC04AAB. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: Black. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.